The SMBJ24A-E3/2C is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's engineered to shield sensitive electronic components from voltage spikes caused by lightning strikes, inductive switching, and electrostatic discharge (ESD). This diode belongs to the SMBJ series, celebrated for its small form factor and robust ability to protect circuits from overvoltage scenarios.
Applications:
- Data Line Protection: Safeguards data lines and communication interfaces from ESD and electrical overstress.
- Automotive Electronics: Protects automotive electronic systems against voltage transients and surges.
- Industrial Control Systems: Provides surge protection for sensitive elements in industrial control equipment.
- Power Supplies: Offers overvoltage protection in various types of power supplies.
- Consumer Electronics: Protects devices such as televisions, DVD players, and other electronics from voltage spikes.
Features:
- Unidirectional Configuration: Designed for applications requiring unidirectional voltage protection.
- Low Clamping Voltage: Ensures effective protection against voltage transients with a low clamping voltage.
- Fast Response Time: Provides quick response to transient events, minimizing potential damage to protected circuits.
- High Surge Capability: Capable of handling high surge currents, making it suitable for use in harsh environments.
- SMB Package: Comes in a compact SMB (DO-214AA) package for space-saving board design.
- Glass passivated junction High reliability.
Benefits:
- Increased System Reliability: Protects sensitive components, thereby improving the overall reliability of the system.
- Reduced Downtime: Prevents failures due to overvoltage events, reducing equipment downtime and maintenance costs.
- Cost-Effective Protection: Offers an economical solution for protecting electronic systems against voltage transients.
- Enhanced Safety: Improves safety by mitigating the risks associated with overvoltage conditions.
- Compliance: RoHS compliant, ensuring environmental friendliness.
Additional Details:
The SMBJ24A-E3/2C features a standoff voltage of 24V. It can handle a peak pulse power of 600W under a 10/1000µs waveform. Its operating temperature range typically spans from -55°C to +150°C. The 'E3' marking denotes RoHS compliance, while the '2C' signifies specific manufacturing or packaging details. This TVS diode is intended for surface mounting in the standard SMB package. It is specifically a unidirectional TVS diode, providing protection against positive voltage transients.