EN
  • EN
  • DE

MAX7408EUA+T

Part No MAX7408EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 110601-MAX7408EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7408EUA+T CAD Model

Description

Maxim Integrated MAX7408EUA+T Low-Pass Filter

The Maxim Integrated MAX7408EUA+T is a precision, low-power, 8th-order, low-pass filter specifically designed to provide superior filtering performance for a wide range of applications. This compact and efficient component utilizes Maxim's proprietary switched-capacitor technology to deliver a fixed 30kHz cutoff frequency, making it an ideal choice for anti-aliasing or post-DAC filtering in digital audio, data acquisition systems, and various signal processing tasks.

The MAX7408EUA+T comes in a small µMAX-8 package, which is highly advantageous for space-constrained designs, ensuring that it can be easily integrated into even the most size-sensitive applications without sacrificing performance. The device operates from a single +2.7V to +5.5V supply, providing design flexibility and making it suitable for portable and battery-powered devices.

One of the key features of the MAX7408EUA+T is its low power consumption, drawing a mere 2.2mA of supply current. This characteristic is particularly beneficial for extending the battery life of portable devices. Furthermore, the component offers a low output offset of ±1mV and a high degree of signal accuracy with a signal-to-noise ratio of 80dB, ensuring clean and reliable signal processing.

The filter's 8th-order Butterworth characteristic ensures a maximally flat passband response, which is critical for maintaining the integrity of the original signal while attenuating unwanted high-frequency noise. The MAX7408EUA+T is fully integrated, meaning no external components are required for operation, simplifying the design and reducing the overall bill of materials.

With its robust temperature range of -40°C to +85°C, the MAX7408EUA+T is versatile enough to perform reliably in a variety of environmental conditions. Whether used in industrial controls, wireless communication devices, or medical equipment, this low-pass filter from Maxim Integrated is engineered to deliver high-performance filtering in a miniature package.

For designers looking for a reliable and efficient solution to their filtering needs, the Maxim Integrated MAX7408EUA+T offers a combination of performance, size, and power efficiency that is hard to match.

You May Also Be Interested in

Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess