EN
  • EN
  • DE

MAX7408CUA-T

Part No MAX7408CUA-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829962-MAX7408CUA-T
Ultra Librarian 3D Model Ultra Librarian MAX7408CUA-T CAD Model

Description

The MAX7408CUA-T from Maxim Integrated is a highly sophisticated integrated circuit designed to provide exceptional signal processing capabilities. It is a part of the MAX7400 series of filters that are known for their precision and reliability in various applications.

Key Features

  • 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters: This advanced filter design allows for sharp cutoff characteristics, making it ideal for signal processing where stringent filtering is required.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX7408CUA-T simplifies power management in embedded systems and reduces the overall power requirement.
  • Programmable Corner Frequency: Users can set the corner frequency through an external clock, giving them flexibility in various applications.
  • No External Components Required: The filter is fully integrated, meaning it does not need any external resistors or capacitors to function, which simplifies design and saves board space.
  • Low Power Consumption: Its design focuses on energy efficiency, making it suitable for battery-powered devices.

Applications

The MAX7408CUA-T is versatile and can be used in a wide range of applications, including:

  • Anti-aliasing for data acquisition systems
  • Post-DAC filtering for digital audio
  • Signal conditioning for communications
  • Industrial control systems
  • Medical instrumentation

Package and Quality

The component comes in a compact 8-pin µMAX package, which is highly suited for space-constrained applications. The "T" in its part number indicates that it is provided in tape and reel packaging, which is convenient for automated manufacturing processes. Maxim Integrated ensures high-quality standards, and the MAX7408CUA-T is no exception, delivering consistent performance and reliability.

Whether you are designing a sophisticated audio system, a precision medical device, or a robust industrial control unit, the MAX7408CUA-T offers the functionality and reliability needed to meet your filtering requirements. Its ease of integration, coupled with Maxim Integrated's reputation for quality, makes it an excellent choice for your signal processing needs.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess