EN
  • EN
  • DE
  • IT

MAX7400CPA

Part No MAX7400CPA
Manufacturer Maxim Integrated
Catalog EMI/RFI Filters (LC, RC Networks)
Description SWITCHED CAPACITOR FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632194-MAX7400CPA
Ultra Librarian 3D Model Ultra Librarian MAX7400CPA CAD Model

Description

Maxim Integrated MAX7400CPA: 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7400CPA from Maxim Integrated is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the complexity of signal conditioning designs. This precision filter component is perfect for a variety of applications, including noise reduction in data acquisition systems, anti-aliasing for ADCs, audio signal processing, and other electronic signal conditioning tasks.

Encased in a compact 8-pin DIP package, the MAX7400CPA integrates a series of advanced features that make it a standout choice for designers looking for reliable and efficient signal processing. The device operates with a single +5V supply, which simplifies power management in mixed-voltage systems. With a fixed cutoff frequency of 5kHz, this filter is optimized for applications requiring precision filtering around this frequency band.

One of the key benefits of the MAX7400CPA is its 8th-order elliptic lowpass response, which provides a steep attenuation characteristic beyond the passband edge. This sharp transition from passband to stopband ensures minimal interference from unwanted high-frequency signals, resulting in a cleaner output signal.

The switched-capacitor design of the MAX7400CPA means that it does not require any external components for filter implementation, which is a boon for designers seeking to minimize PCB space and reduce component count. Additionally, the device features a clock-tunable cutoff frequency, allowing for flexibility in adjusting the filter's performance to meet specific application requirements.

Another advantage of the MAX7400CPA is its low power consumption, making it ideal for portable and battery-powered devices where power efficiency is critical. The device also features a low THD (Total Harmonic Distortion) and a high signal-to-noise ratio, ensuring high-fidelity signal processing.

In summary, the Maxim Integrated MAX7400CPA is a sophisticated, easy-to-use, and highly efficient solution for designers looking to implement high-order lowpass filtering in their electronic systems. Its combination of performance, flexibility, and compact form factor make it an excellent choice for a wide range of signal conditioning applications.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 3300PF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1669 $56.6676
10+ $11.6240 $116.2400
15+ $11.2608 $168.9120
21+ $10.8976 $228.8496
27+ $10.5343 $284.4261
36+ $9.4446 $340.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess