EN
  • EN
  • DE

MAX7393ATTVB+T

Part No MAX7393ATTVB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706356-MAX7393ATTVB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7393ATTVB+T CAD Model

Description

Product Overview: MAX7393ATTVB+T from Maxim Integrated

The MAX7393ATTVB+T is a high-performance, low-power, programmable clock generator produced by Maxim Integrated. It is designed to meet the stringent requirements of today's advanced electronic systems, providing precise clock signals for microcontrollers, digital signal processors (DSPs), and other digital integrated circuits (ICs). With its compact form factor and robust feature set, the MAX7393ATTVB+T is an ideal solution for a wide range of applications, including portable devices, communication equipment, and embedded systems.

Key Features

  • Programmable Frequency: Users can set the output frequency to a desired value, making this clock generator highly versatile for different project requirements.
  • Low Power Consumption: The device is optimized for power-sensitive applications, ensuring minimal impact on battery life.
  • High Stability: The MAX7393ATTVB+T offers excellent frequency stability, which is crucial for maintaining system reliability and performance.
  • Wide Operating Temperature Range: This clock generator operates effectively across a broad temperature range, making it suitable for use in harsh environments.

Applications

The MAX7393ATTVB+T is a versatile component that can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Wireless Communication Devices
  • Portable Medical Equipment
  • Industrial Control Systems

Technical Specifications

The device comes in a tiny, lead-free, 6-pin TDFN package, which is ideal for space-constrained applications. It requires a single supply voltage for operation and includes an integrated phase-locked loop (PLL) for frequency synthesis. The MAX7393ATTVB+T also features a shutdown mode, which reduces power consumption when the clock output is not needed.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX7393ATTVB+T is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability over its lifespan. Customers can trust this clock generator to deliver the accuracy and durability required for their electronic designs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4710 $58.1230
32+ $3.6683 $117.3856
49+ $3.5539 $174.1411
68+ $3.4396 $233.8928
87+ $3.3252 $289.2924
117+ $2.9811 $348.7887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess