EN
  • EN
  • DE

MAX7377AXRD+T

Part No MAX7377AXRD+T
Manufacturer Maxim Integrated
Catalog Oscillators
Description MEMS OSC XO 4.0000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 26 Weeks
Features XO (Standard) CMOS Oscillator 2.7V ~ 5.5V - SC-74A, SOT-753
Manufacturer Maxim Integrated
Series MAX7377
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Family Name MAX7377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX7377AXRD+TDKR, MAX7377AXRD+TCT, MAX7377AXRD+T-ND, MAX7377AXRD+TTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925644-MAX7377AXRD+T
Ultra Librarian 3D Model Ultra Librarian MAX7377AXRD+T CAD Model

Description

Product Overview: MAX7377AXRD+T

The MAX7377AXRD+T from Maxim Integrated is a precision, low-power, small-footprint microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring.

Key Features

  • Precision Monitoring: This device offers precise monitoring of multiple supply voltages, ensuring that the system is operating within acceptable parameters and providing a reset signal to the µP whenever necessary.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX7377AXRD+T is optimized to consume minimal power, which is crucial for battery-operated and portable devices.
  • Compact Design: The small footprint of the device makes it an ideal choice for space-constrained applications, allowing for more efficient use of the PCB area.
  • Adjustable Reset Threshold: The reset threshold voltage can be externally adjusted, providing flexibility and customization to meet specific system requirements.
  • Manual Reset Feature: A manual reset input allows the user to trigger a reset independently of the automatic monitoring function, offering an additional layer of system control.

Applications

The MAX7377AXRD+T is versatile and can be used in a wide range of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Networking and telecommunications
  • Industrial controllers

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX7377AXRD+T is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.

Ordering Information

The product is available in a tape-and-reel format denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6555 $51.1770
34+ $2.9994 $101.9796
52+ $2.9057 $151.0964
72+ $2.8120 $202.4640
92+ $2.7182 $250.0744
124+ $2.4370 $302.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,387 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess