EN
  • EN
  • DE

MAX7375AXR805+T

Part No MAX7375AXR805+T
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSCILLATOR MEMS 8MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Series MAX7375
Packaging Reel - TR
Type MEMS (Silicon)
Frequency 8MHz
Output CMOS
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Maximum Supply Current 6.4mA
Mounting SMD
Package SC-70, SOT-323
Size 0.087" L x 0.053" W (2.20mm x 1.35mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Win Source Part Number 706351-MAX7375AXR805+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7375
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX7375AXR805+T CAD Model

Description

The MAX7375AXR805+T from Maxim Integrated is a high-precision, low-power silicon oscillator designed to provide a stable and reliable clock source for a wide range of electronic applications. This compact, integrated device is an excellent alternative to traditional crystal oscillators, offering enhanced performance with reduced component count and board space.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 8.00MHz, which is suitable for various microcontroller, microprocessor, and communication applications.
  • Package: Supplied in a small 3-pin SC-70 package, the MAX7375AXR805+T is ideal for space-constrained applications.
  • Temperature Stability: The device maintains stable frequency over a wide temperature range of -40°C to +125°C, ensuring reliability across different operating conditions.
  • Supply Voltage: It operates from a single supply voltage in the range of 2.7V to 5.5V, making it versatile for various system designs.
  • Low Power Consumption: The oscillator's design focuses on energy efficiency, making it suitable for battery-powered devices.
  • Integrated Capacitance: With its built-in load capacitance, the MAX7375AXR805+T eliminates the need for external load capacitors, further simplifying the design and reducing external component requirements.

Applications

The MAX7375AXR805+T is designed to meet the needs of a diverse range of applications, including but not limited to:

  • Portable and wearable devices
  • Wireless communication systems
  • Industrial controls
  • Medical monitoring equipment
  • Automotive electronics

Advantages

By choosing the MAX7375AXR805+T, designers benefit from the oscillator's robust performance and Maxim Integrated's reputation for quality. The integration of the oscillator function within a single chip reduces the risk of failure points associated with discrete quartz crystal oscillators, while also providing a cost-effective solution for mass production. Its ease of use and minimal external component requirements make it an excellent choice for both new designs and as a drop-in replacement for existing crystal oscillator applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess