The MAX7375AXR405 is a high-quality, precision oscillator component designed and manufactured by Maxim Integrated. This oscillator is part of Maxim's range of silicon-based devices that offer an alternative to traditional quartz crystal oscillators, providing enhanced stability, accuracy, and reliability for a wide range of electronic applications.
Key Features
- Frequency: The MAX7375AXR405 is designed to operate at a fixed frequency of 4.00MHz, making it suitable for microcontroller clocks, reference signals, and timing functions in embedded systems.
- Voltage Range: This oscillator can function within a voltage range of 2.7V to 5.5V, accommodating various power supply levels and ensuring flexibility in system design.
- Temperature Stability: With a temperature stability of ±25ppm from -40°C to +85°C, the MAX7375AXR405 ensures consistent performance across a wide range of environmental conditions.
- Packaging: The device comes in a compact, surface-mountable 3-pin SC-70 package, which is ideal for space-constrained applications.
- Power Consumption: It is designed for low power consumption, which is critical for battery-powered and portable devices.
Applications
The MAX7375AXR405 is versatile and can be used in various applications including but not limited to:
- Portable and battery-powered devices
- Industrial controls
- Wireless communication systems
- Consumer electronics
- Embedded systems
Advantages
The use of the MAX7375AXR405 oscillator in electronic systems offers several advantages over traditional crystal oscillators:
- Improved reliability due to the absence of mechanical resonating parts that are prone to failure under shock or vibration.
- Enhanced long-term stability and reduced aging characteristics.
- Simpler supply chain and inventory management due to the device's insensitivity to external variables such as drive level and load capacitance.
Overall, the MAX7375AXR405 from Maxim Integrated is an excellent choice for designers looking for a stable, reliable, and easy-to-use oscillator solution for their electronic products.