EN
  • EN
  • DE

MAX7360ETL+

Part No MAX7360ETL+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description LED Driver 50uA Supply Current 40-Pin TQFN EP / IC CTRLR KEY-SW I2C 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Controller
Input Type Logic
Output Type Logic
Interface I2C, 2-Wire Serial
Operating Supply Current 50μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 786972-MAX7360ETL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7360
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX7360ETL+ CAD Model

Description

Maxim Integrated MAX7360ETL+ Key Switch Controller

The MAX7360ETL+ from Maxim Integrated is a highly efficient and versatile key switch controller designed to simplify the interface for keypads and other switch matrix applications. This compact IC is an ideal solution for designers looking to integrate a robust key switch controller into their systems, particularly in portable electronic devices where space is at a premium and power consumption must be minimized.

With its ability to interface with up to 64 switches in an 8x8 matrix, the MAX7360ETL+ provides a comprehensive solution for managing multiple inputs without the need for a plethora of GPIOs. This not only saves valuable board space but also reduces the complexity of the circuit design. The device features an integrated debounce algorithm that eliminates the need for external debounce circuitry, ensuring reliable switch detection and reducing the bill of materials.

The MAX7360ETL+ operates on a single 1.71V to 3.6V power supply, making it suitable for battery-powered applications. Its low operating current contributes to extended battery life, which is crucial for portable devices. Additionally, the device supports an interrupt output that signals the host processor when a key press or release event occurs, allowing for efficient power management by keeping the processor in a low-power state until it is needed.

For ease of integration, the MAX7360ETL+ communicates with the host processor via an I²C-compatible serial interface, which is widely used and allows for simple connection to most microcontrollers. The device comes in a compact 40-pin TQFN package with exposed pad (EP), which aids in thermal management and is suitable for space-constrained applications.

Overall, the Maxim Integrated MAX7360ETL+ is a reliable and efficient choice for system designers looking to implement a key switch matrix in their applications. Its combination of integrated features and ease of use make it a valuable addition to a wide range of electronic products, from mobile devices to industrial control panels.

You May Also Be Interested in

Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8353 $59.1765
11+ $9.7110 $106.8210
16+ $9.4076 $150.5216
22+ $9.1041 $200.2902
29+ $8.8006 $255.2174
39+ $7.8902 $307.7178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess