EN
  • EN
  • DE

MAX7359ETG+

Part No MAX7359ETG+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC KEY SWITCH 2WIRE 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Cell Phones, PDA, Players
Supply Voltage - Operating 1.65 V to 3.6 V
Case / Package 24-TQFN-EP (3.5x3.5)
Mounting Surface Mount
Win Source Part Number 037428-MAX7359ETG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7359ETG+ CAD Model

Description

Maxim Integrated MAX7359ETG+ Key Management Microcontroller

The Maxim Integrated MAX7359ETG+ is a sophisticated key-switch controller designed to streamline the interface between key switches and microcontrollers. This device is particularly useful in applications requiring multiple key inputs, as it simplifies the hardware design and reduces the number of GPIOs needed on the main processor. The MAX7359ETG+ is an ideal solution for keyboards, keypads, and other human-machine interfaces across a wide range of consumer and industrial electronics.

Product Features

  • Key-Switch Scanning: The MAX7359ETG+ can scan and debounce up to 64 key switches, organized in an 8x8 matrix, providing a compact and efficient solution for complex input systems.
  • Interrupt Output: It features an interrupt output that notifies the host processor when a key event occurs, allowing for efficient power management by waking the processor only when necessary.
  • Multiple Key Press Detection: The device is capable of detecting and reporting up to 10 simultaneous key presses, making it suitable for applications where multi-key input is common.
  • Adjustable Scan Timing: Users can adjust the key switch scan timing to optimize for different switch characteristics and system requirements.
  • Low Power Consumption: Designed for battery-powered applications, the MAX7359ETG+ operates with low power consumption, extending the battery life of portable devices.
  • Robust Design: The device includes built-in ESD protection and operates over a wide temperature range, ensuring reliable performance in harsh environments.

Technical Specifications

  • Package: 24-pin TQFN (4mm x 4mm)
  • Operating Voltage: 1.6V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Communication Interface: I²C-compatible 2-wire serial interface

The MAX7359ETG+ from Maxim Integrated is a versatile and efficient solution for managing key-switch inputs in a variety of electronic products. Its advanced features and simple interface make it a valuable component for designers looking to enhance the user experience while maintaining a streamlined and power-efficient design.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8330 $54.6640
18+ $5.6065 $100.9170
28+ $5.4313 $152.0764
39+ $5.2561 $204.9879
50+ $5.0809 $254.0450
66+ $4.5553 $300.6498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,215 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess