EN
  • EN
  • DE

DS9097U-E25#

Part No DS9097U-E25#
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description ADAPTER COM PORT RS232 DB-25 / 1-Wire® Devices - RS-232 to 1-Wire® Adapter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Accessory Type RS-232 to 1-Wire® Adapter
For Use With/Related Products 1-Wire® Devices
Base Product Number DS9097
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348387-DS9097U-E25#
Ultra Librarian 3D Model Ultra Librarian DS9097U-E25# CAD Model

Description

The DS9097U-E25# from Maxim Integrated is a sophisticated and versatile 1-Wire COM port adapter designed to facilitate the connection of 1-Wire devices to serial communication ports. This adapter is an essential component for systems that require reliable and efficient communication with 1-Wire sensors, memory devices, and other types of integrated circuits.

Key Features

  • Serial Interface: The DS9097U-E25# connects to RS-232 serial ports, enabling the integration of 1-Wire devices with a wide range of computers and embedded systems that have a serial COM port.
  • High-Speed 1-Wire Communication: This adapter supports high-speed data transfer, ensuring quick and efficient communication with connected 1-Wire devices.
  • Flexible Power Delivery: It provides a flexible power delivery mechanism to 1-Wire devices, either through the serial port or an external power supply, accommodating a variety of system configurations.
  • Robust Design: The DS9097U-E25# is built with a durable enclosure and high-quality components, ensuring longevity and reliable operation in various environments.
  • Easy Installation: The adapter is designed for easy installation, with no need for complex configuration or additional drivers, enabling rapid deployment in systems.

Applications

The DS9097U-E25# is ideal for a wide array of applications, including:

  • Environmental monitoring and control systems
  • Access control and security systems
  • Industrial process control and automation
  • Data logging and asset tracking
  • Network equipment management

Technical Specifications

The technical specifications of the DS9097U-E25# include:

  • Operating Temperature Range: -40°C to +85°C
  • Serial Port Interface: RS-232
  • Dimensions: Compact form factor for easy integration

Maxim Integrated's DS9097U-E25# is a reliable and efficient solution for connecting 1-Wire devices to serial ports, offering robust performance and ease of use for a variety of applications.

You May Also Be Interested in

Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess