EN
  • EN
  • DE

MAX729CCK

Part No MAX729CCK
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 5V/3.3V/3V 2A Step-Down, PWM, Switch-Mode DC-DC Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214361-MAX729CCK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX729CCK CAD Model

Description

The MAX729CCK from Maxim Integrated is a high-performance, step-down, switching voltage regulator designed to provide efficient power management for a wide array of electronic applications. This regulator is part of Maxim's esteemed power solutions, offering a compact and reliable option for converting higher input voltages to lower, stable output voltages with high efficiency.

Key Features

  • Adjustable Output Voltage: The MAX729CCK allows users to set the output voltage to their desired level, providing flexibility for various design requirements.
  • High Efficiency: This regulator is engineered to maintain high efficiency across a broad range of operating conditions, minimizing power loss and heat generation.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various supply levels and ensuring consistent performance even with fluctuating input sources.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the regulator from overheating, thus ensuring long-term reliability and safety.
  • Compact TO-220 Package: The MAX729CCK comes in a TO-220 package, which is well-suited for space-constrained applications while still allowing for adequate heat dissipation.

Applications

The versatility of the MAX729CCK voltage regulator makes it an ideal choice for various applications, including but not limited to:

  • Power supplies for digital systems
  • Battery-powered devices
  • Telecommunications equipment
  • Portable consumer electronics
  • Automotive applications

Product Specifications

Parameter Value
Output Voltage (Adjustable) Variable
Input Voltage Range Wide Range
Package Type TO-220
Thermal Protection Yes
Manufacturer Maxim Integrated

For engineers and designers looking for a robust power management solution, the MAX729CCK from Maxim Integrated stands out as a versatile and efficient choice that can meet the demands of a wide range of electronic devices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Shindengen
Lowest to $0.2021
ESMT
Lowest to $1.0845
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Atmel
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5655 $67.8275
11+ $11.1307 $122.4377
17+ $10.7831 $183.3127
23+ $10.4343 $239.9889
29+ $10.0866 $292.5114
39+ $9.0437 $352.7043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess