EN
  • EN
  • DE

MAX7224KCWN

Part No MAX7224KCWN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706282-MAX7224KCWN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7224KCWN CAD Model

Description

Maxim Integrated MAX7224KCWN Overview

The MAX7224KCWN from Maxim Integrated is a compact, serially interfaced, 8-digit LED display driver. This high-performance device is designed to minimize the complexity of designing LED display interfaces, providing a versatile solution for applications requiring numeric or alphanumeric displays.

Key Features

  • Serial Interface: The device is equipped with a convenient serial interface, which simplifies connection to microcontrollers and reduces the number of I/O pins required for display control.
  • Integrated Multiplexing: With built-in multiplexing support, the MAX7224KCWN can control up to 8 digits or 64 individual LEDs without the need for external components, saving space and reducing system complexity.
  • Individual LED Control: It offers the ability to address individual LEDs, providing flexibility for creating custom display patterns or highlighting specific information.
  • Digital Brightness Control: The device features 16 levels of digital brightness control, allowing for easy adjustment of display intensity to suit various lighting conditions.
  • Low Power Consumption: Designed for energy efficiency, the MAX7224KCWN operates with low power consumption, making it suitable for battery-operated devices.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range of 4.75V to 5.25V, accommodating a variety of power supplies and system voltages.

Applications

The MAX7224KCWN is ideal for a range of applications where LED displays are required, such as:

  • Industrial control panels
  • Medical equipment
  • Point of sale terminals
  • Portable instruments
  • Consumer electronics

Package and Quality

Encased in a narrow 24-pin SO package, the MAX7224KCWN is designed for space-constrained applications. Maxim Integrated ensures high-quality and reliability, making this driver a preferred choice for designers looking for a robust and long-lasting display solution.

With its combination of features and ease of use, the MAX7224KCWN from Maxim Integrated stands out as a top choice for developers needing a reliable and efficient way to manage LED displays in their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess