EN
  • EN
  • DE

MAX7224KCWN+T

Part No MAX7224KCWN+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706283-MAX7224KCWN+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7224KCWN+T CAD Model

Description

Maxim Integrated MAX7224KCWN+T LED Display Driver

The MAX7224KCWN+T from Maxim Integrated is a compact, serial-interface LED display driver that is designed to interface microprocessors to 7-segment numeric LED displays of up to 8 digits, bar-graph displays, or 64 individual LEDs. This product is part of Maxim's MAX72XX family of display drivers that are known for their ease of use and versatility in various display applications.

Constructed with CMOS technology, the MAX7224KCWN+T ensures low power consumption and high noise immunity. Its integrated BCD code-B decoder and multiplex scan circuitry allow for the direct display of the digits 0–9 without requiring any external components, making it an ideal solution for applications where space and power efficiency are critical.

One of the standout features of the MAX7224KCWN+T is its serial interface, which minimizes the need for extensive wiring and simplifies the connection to microcontrollers or microprocessors. The device uses a standard SPI, QSPI, or MICROWIRE serial interface for communication, which allows data to be sent to the device using only three or four pins, significantly reducing the system's overall complexity.

The MAX7224KCWN+T operates from a single 5V supply, and its output drive capability is designed to handle common-cathode LED displays. The driver also includes a 150µA low-power shutdown mode, analog and digital brightness control, and a scan-limit register that allows the user to display from 1 to 8 digits.

Furthermore, the package type of the MAX7224KCWN+T is a 24-pin SOIC-W, which is suitable for surface-mount technology (SMT) and is available in tape and reel for automated assembly processes. This makes the MAX7224KCWN+T a practical choice for mass production environments where efficiency and reliability are paramount.

In summary, the Maxim Integrated MAX7224KCWN+T LED display driver offers a high level of integration, ease of use, and flexibility, making it an excellent choice for designers looking to create compact, power-efficient, and visually appealing LED display systems for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess