EN
  • EN
  • DE

MAX72018B#W

Part No MAX72018B#W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706269-MAX72018B#W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX72018B#W CAD Model

Description

Maxim Integrated MAX72018B#W Overview

The MAX72018B#W is a high-performance, precision integrated circuit from Maxim Integrated, designed to cater to a wide array of applications requiring accurate timekeeping, data logging, or real-time clock (RTC) functionalities. This compact and efficient component is an ideal solution for embedded systems in industrial, automotive, and consumer electronics sectors.

Key Features

  • Accurate Timekeeping: The MAX72018B#W boasts a highly accurate RTC, which ensures precise time tracking over a broad temperature range, making it suitable for systems where time is a critical parameter.
  • Low Power Consumption: Designed for energy-sensitive applications, this device operates with minimal power consumption, thereby extending the lifespan of battery-powered devices.
  • Integrated Memory: It includes integrated NV-SRAM, EEPROM, or NV-SRAM plus EEPROM memory options, providing flexibility for data storage requirements.
  • Wide Operating Voltage: The device supports a wide voltage range, accommodating various power supply specifications and enhancing its compatibility with different system designs.
  • Robust Design: Maxim Integrated's commitment to quality ensures that the MAX72018B#W is built to withstand harsh environments and provide reliable performance throughout its lifecycle.
  • Compact Packaging: Available in a compact package, this product can easily fit into space-constrained applications without compromising functionality.

Applications

The versatility of the MAX72018B#W allows it to be integrated into a multitude of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Portable medical devices
  • Smart metering
  • IoT devices
  • Consumer electronics

Technical Specifications

The technical specifications of the MAX72018B#W include:

  • Real-Time Clock (RTC) with calendar functionality
  • Low power consumption for extended battery life
  • Integrated memory options for data retention
  • Wide operating voltage range for diverse applications
  • Compact and robust packaging for various environments

In summary, the MAX72018B#W from Maxim Integrated is a versatile, high-precision device that offers a reliable solution for any design requiring an RTC with additional memory features. Its low power consumption, accuracy, and robustness make it an excellent choice for designers looking to enhance their products with dependable timekeeping and data storage capabilities.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess