EN
  • EN
  • DE

MAX713ESE+

Part No MAX713ESE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CNTRLR NICD/NIMH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 16
Current - Charging Constant
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 786943-MAX713ESE+
Family Name MAX713ESE+
Introduction Date January 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX713ESE+ CAD Model

Description

Maxim Integrated MAX713ESE+ NiCd/NiMH Battery Charger

The MAX713ESE+ from Maxim Integrated is a sophisticated and highly integrated solution for charging Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) batteries. Designed for precision and efficiency, this charger controller is ideal for portable electronics where space is at a premium and battery life is of utmost importance.

Featuring a switch-mode design, the MAX713ESE+ offers a high-frequency operation that enables the use of a smaller inductor and capacitors compared to traditional linear chargers. This leads to a reduction in the overall size of the charging circuit, making it perfect for compact devices such as handheld radios, power tools, and small appliances.

The device operates in a fast-charge mode that can quickly bring NiCd or NiMH batteries to full capacity. It does so by monitoring the voltage and temperature of the batteries to prevent overcharging and overheating, which can extend the life of the batteries. Once the batteries are fully charged, the MAX713ESE+ automatically transitions to a trickle-charge mode, maintaining the batteries at full charge without overcharging, which is crucial for battery health and safety.

One of the key features of the MAX713ESE+ is its programmability. Users can set the fast-charge current, the charge termination voltage, and the trickle-charge current by selecting external resistors. This flexibility allows the charger to be optimized for a wide range of battery sizes and chemistries.

The MAX713ESE+ comes in a 16-pin narrow SO package, which is suitable for surface-mount technology (SMT), and operates over the extended industrial temperature range of -40°C to +85°C. Its robust design includes safety features such as battery reverse-voltage protection and a thermal-shutdown mechanism to protect the charging device and batteries from extreme conditions.

With its combination of compact design, fast and intelligent charging, and programmability, the MAX713ESE+ is an excellent choice for anyone looking to integrate a reliable battery charging solution into their electronic projects or products.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess