EN
  • EN
  • DE

MAX709CPA

Part No MAX709CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706249-MAX709CPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX709CPA CAD Model

Description

Maxim Integrated MAX709CPA Microprocessor Supervisory Circuit

The MAX709CPA is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered circuits.

This supervisory circuit from Maxim Integrated ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. It achieves this through its key features which include a reset output during power-up, power-down, and brown-out conditions, a reset pulse width of 200ms minimum, and a debounced manual reset input.

The MAX709CPA comes in a compact 8-pin DIP package, making it suitable for space-constrained applications. Its operating temperature range extends from 0°C to +70°C, ensuring reliable performance across a wide range of environmental conditions. The device also offers a low supply current of 17µA, which is particularly beneficial for battery-operated equipment.

One of the significant advantages of the MAX709CPA is its ability to monitor 5V power supplies with a 4.65V threshold, ensuring that the µP is held in reset until the supply voltage reaches the stable operating level. Additionally, its active-low RESET output remains asserted for a minimum of 200ms after VCC has risen above the reset threshold level, providing ample time for the system to stabilize.

The MAX709CPA's manual reset capability allows the user to initiate a reset with an external pushbutton, providing an additional layer of control. This feature is especially useful for service or debugging purposes, allowing for a system reset without the need to cycle power.

In summary, the Maxim Integrated MAX709CPA supervisory circuit is an essential component for ensuring the reliable operation of µP systems. Its combination of features, including power monitoring, manual reset, and minimum external components, makes it an ideal choice for designers looking to improve system integrity with minimal complexity.

Key Features:

  • Reset Output During Power-up, Power-down, and Brown-out Conditions
  • Minimum Reset Pulse Width of 200ms
  • Debounced Manual Reset Input
  • Compact 8-Pin DIP Package
  • Low Supply Current of 17µA
  • Monitors 5V Power Supplies with 4.65V Threshold

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess