The MAX708REUA+ from Maxim Integrated is a compact, highly reliable supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant layer of protection to ensure that the system operates within safe parameters. This device is an essential component for applications requiring precise voltage monitoring and processor management.
Key Features
- Precision Voltage Monitoring: The MAX708REUA+ monitors the supply voltage and maintains system integrity by asserting a reset signal whenever the voltage drops below a predetermined threshold.
- Manual Reset: It includes a manual reset input that allows for an external trigger to initiate a system reset, providing additional control to the user or system administrator.
- Low Power Consumption: With its low power consumption, this supervisory circuit is ideal for power-sensitive applications, ensuring minimal impact on the overall energy usage of the system.
- Watchdog Timer: A built-in watchdog timer keeps the system in check by resetting the microprocessor if it fails to stroke within a preset timeframe, thus preventing system lock-up.
- Wide Operating Temperature Range: The device is designed to function over a broad temperature range, making it suitable for various industrial and commercial environments.
Applications
The MAX708REUA+ is versatile and can be used in multiple applications, including:
- Computers and Controllers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Intelligent Instruments
- Critical μP Power Monitoring
Technical Specifications
Some technical specifications of the MAX708REUA+ include:
- Supply Voltage Range: 4.0V to 5.5V
- Reset Threshold Voltage: Typically 4.65V
- Reset Timeout: Typically 200ms
- Watchdog Timeout: 1.6s
- Operating Temperature: -40°C to +85°C
- Package Type: 8-Pin µMAX
Overall, the MAX708REUA+ is a reliable solution for systems that require vigilant monitoring and protection against power supply anomalies, ensuring the longevity and stability of critical applications.