The MAX706ATESA+ is a highly reliable supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor and digital systems. It provides a crucial function by ensuring that the system's power-on, power-off, and brown-out conditions are adequately managed, thus safeguarding the system from improper operation at incorrect voltage levels.
Key Features
- Voltage Monitoring: Precision monitoring of +5V, +3.3V, and other voltage options to ensure proper system boot-up and operation.
- Reset Output: Active-low RESET output that remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level, providing a reliable reset signal to the microprocessor.
- Manual Reset: Features a manual reset input that allows for a system reset via an external push-button or logic signal.
- Watchdog Timer: An integrated watchdog timer that can be disabled if not required, enhancing system reliability by monitoring software execution.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-operated and portable applications.
- Compact Package: Available in a space-saving 8-pin SOIC package, ideal for applications where board space is at a premium.
Applications
The MAX706ATESA+ is versatile and can be employed in a wide range of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Telecommunications Systems
Technical Specifications
| Supply Voltage Range: |
1.2V to 5.5V |
| Operating Temperature: |
-40°C to +85°C |
| Package Type: |
8-SOIC |
| RoHS: |
Compliant |
The MAX706ATESA+ supervisory circuit from Maxim Integrated is a robust solution for system management and is an essential component for ensuring the stability and reliability of electronic systems.