Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 36V
Output Current per Channel 55mA
Applications Lighting, Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 706211-MAX6971AUG+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6971
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6971AUG+ CAD Model

Description

Maxim Integrated MAX6971AUG+ Serially Interfaced LED Driver

The Maxim Integrated MAX6971AUG+ is a compact, serially interfaced LED driver designed to control and dim up to 16 individual LEDs with precision. This powerful component is ideal for a wide range of applications that require consistent and reliable LED performance, such as signage, industrial displays, and ambient lighting solutions.

With an operating voltage range of 3.0V to 5.5V, the MAX6971AUG+ is versatile enough to fit into various circuit configurations. It features a 5MHz SPI/QSPI/MICROWIRE compatible serial interface that allows for fast data transfer and seamless integration with most microcontrollers, making it a user-friendly choice for designers and developers.

The device incorporates a 16-bit shift register and latches that convert serial input data into parallel output drive levels for the LEDs. Each output can be individually set to off, on, or at a specific brightness level, thanks to the onboard 8-bit PWM dimming control. This granular control enables the creation of sophisticated lighting effects and precise brightness management, enhancing the visual appeal of any LED array.

Additionally, the MAX6971AUG+ offers built-in thermal shutdown and open-circuit detection features, ensuring the protection and longevity of your LED setup. Its robust design includes a -40°C to +125°C operating temperature range, making it suitable for demanding environments.

Encased in a 24-pin TSSOP package, the MAX6971AUG+ is compact and easy to incorporate into space-constrained designs. Its integrated slew-rate-limited segment drivers minimize EMI and reduce power consumption, making it an energy-efficient choice for modern electronic applications.

Whether you're developing an interactive display, custom lighting solution, or any project that requires reliable LED control, the Maxim Integrated MAX6971AUG+ offers the performance and features necessary to bring your vision to light.

You May Also Be Interested in

NXP / Nexperia
IC LED DRVR LIN PWM 32MA 40HVQFN
Need more? Email Us
ECAD model for PCA9957HNMP
STMicroelectronics
IC LED DRV RGLTR PWM 3A 16HTSSOP
Lowest to $5.0914
ECAD model for LED6000PHR
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
Maxim Integrated
IC LED DRIVER OFFL TRIAC 8SOIC
Need more? Email Us
ECAD model for MAX16841ASA+
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Lowest to $13.2997
ECAD model for LT8391AIFE#PBF
STMicroelectronics
IC LED DRV LIN PWM 60MA 24HTSSOP
Lowest to $0.4158
ECAD model for ALED1262ZTTR
Infineon Technologies
IC LED DRIVER OFFL DIM 8DSO
Lowest to $0.9783
ECAD model for ICL8800XUMA1
Texas Instruments
Phase Dimmable, Primary Side Power Regulated PFC Flyback Controller for LED Lighting
Lowest to $2.6210
ECAD model for LM3447MTX
Texas Instruments
PROTOTYPE / LED Driver IC Output Dimming
Need more? Email Us
ECAD model for LM3632YFFR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention