EN
  • EN
  • DE

MAX695EWE+

Part No MAX695EWE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 140749-MAX695EWE+
Ultra Librarian 3D Model Ultra Librarian MAX695EWE+ CAD Model

Description

Introducing the MAX695EWE+ from Maxim Integrated

The MAX695EWE+ is a highly versatile and robust microprocessor (µP) supervisory circuit designed by Maxim Integrated to provide three essential functions for µP system monitoring: power-on reset control, watchdog timing, and battery backup switching. This compact and efficient device is an ideal solution for managing system integrity and ensuring reliable operation across a wide range of applications.

Key Features

  • Power Supply Monitoring: The MAX695EWE+ monitors the power supply voltage and ensures that the system resets accurately during power-up, power-down, and brownout conditions. This feature is critical for preventing system errors and maintaining data integrity.
  • Watchdog Timer: With its built-in watchdog timer, the device keeps a vigilant eye on the system operation. If the µP fails to provide a periodic signal, the MAX695EWE+ will initiate a system reset, helping to recover from software lockups or other malfunctions.
  • Battery Backup: The device automatically switches to a backup battery when the main power supply fails, ensuring uninterrupted operation and data retention. This is particularly useful in systems where data preservation is crucial during power loss.
  • Voltage Reference: A precise voltage reference output is provided for accurate system voltage monitoring, which is essential for applications requiring tight voltage regulation.
  • Low Power Consumption: Designed for efficiency, the MAX695EWE+ consumes minimal power, making it suitable for battery-powered and portable applications where power conservation is a priority.
  • Package and Temperature: The device is available in a 16-pin Wide SO package and operates over an extended temperature range, ensuring reliability and performance even in harsh environments.

Applications

The MAX695EWE+ is a versatile component that can be integrated into a wide range of electronic systems. It is particularly well-suited for:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Telecommunication Equipment
  • Portable/Battery-Powered Devices

With its comprehensive monitoring capabilities and robust design, the MAX695EWE+ from Maxim Integrated is a reliable choice for enhancing system stability and performance.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5709 $62.2836
8+ $12.7762 $102.2096
13+ $12.3769 $160.8997
17+ $11.9777 $203.6209
22+ $11.5784 $254.7248
29+ $10.3806 $301.0374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess