EN
  • EN
  • DE

MAX694ESA+T

Part No MAX694ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706188-MAX694ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX694ESA+T CAD Model

Description

Maxim Integrated MAX694ESA+T Supervisory Circuit

The Maxim Integrated MAX694ESA+T is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection against system failure. This advanced circuitry is housed in a compact 8-pin SOIC package, making it an excellent choice for space-constrained applications.

The MAX694ESA+T offers a variety of features that ensure your system operates within safe parameters. One of the key functions is its ability to provide a reset signal to the microprocessor during power-up, power-down, and brown-out conditions. The reset output remains operational with VCC as low as 1V, ensuring that the microprocessor resets properly during low voltage conditions.

With its precision voltage monitor, the MAX694ESA+T keeps a vigilant watch on the power supply voltage levels. It has a factory-trimmed reset threshold voltage, which triggers a reset if the monitored voltage drops below a specific value. This threshold precision is crucial for systems that cannot tolerate even minor deviations from specified voltage levels.

Another critical feature of the MAX694ESA+T is its watchdog timer, which helps to detect and recover from software failures. If the system becomes unresponsive, the watchdog timer can reset the system automatically, thereby preventing a prolonged failure. This feature is particularly important in critical applications where system uptime is paramount.

The MAX694ESA+T also includes a manual reset input, which allows for an external trigger to initiate a system reset. This added level of control is beneficial for system maintenance or in situations where a manual reset is required without cycling the power.

Designed for versatility, the MAX694ESA+T is suitable for a wide range of applications, including computers, controllers, intelligent instruments, and critical microprocessor power monitoring. Its low power consumption and wide supply voltage range from 4.5V to 5.5V make it an energy-efficient choice for battery-operated devices.

In summary, the Maxim Integrated MAX694ESA+T supervisory circuit is a robust solution for system monitoring, offering features that enhance the reliability and performance of electronic systems. Its precision monitoring capabilities and flexible design make it an essential component for any application requiring stringent power supply management.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess