EN
  • EN
  • DE

MAX694CSA

Part No MAX694CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706185-MAX694CSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX694CSA CAD Model

Description

The MAX694CSA is a sophisticated battery monitor IC designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This integrated circuit is engineered to enhance the reliability and extend the life of battery-powered devices.

Key Features:

  • Voltage Monitoring: The MAX694CSA is capable of monitoring the voltage level of the battery, ensuring that it does not fall below a critical threshold which could lead to data loss or damage to the battery and device.
  • Power-Fail Warning: It provides an early warning signal for low battery conditions, allowing for the safe shutdown of systems to prevent data corruption.
  • Battery Freshness Seal: The IC includes a unique battery freshness seal feature, which keeps the battery disconnected until the device is initially powered up. This helps in preserving the battery charge during storage and shipment.
  • Low Power Consumption: With its low power consumption design, the MAX694CSA minimizes the drain on the battery when active, contributing to the overall energy efficiency of the application it's used in.

Applications:

The MAX694CSA is ideal for use in a wide range of applications where battery health is crucial. These include portable computing devices, handheld instruments, backup memory power, and any other battery-powered equipment that requires reliable battery status monitoring.

Technical Specifications:

  • Supply Voltage Range: 1.2V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-SOIC (0.154", 3.90mm Width)
  • RoHS Compliant

The MAX694CSA's compact SOIC package allows for easy integration into system designs without demanding much board space, making it a versatile choice for designers looking to incorporate battery monitoring capabilities with minimal footprint.

Maxim Integrated's commitment to quality ensures that the MAX694CSA battery monitor IC provides a reliable solution for managing battery systems in critical applications, thus safeguarding your device's performance and longevity.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2206 $62.6472
27+ $4.2839 $115.6653
42+ $4.1499 $174.2958
58+ $4.0159 $232.9222
75+ $3.8820 $291.1500
100+ $3.4812 $348.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess