EN
  • EN
  • DE

MAX693MJE/883B

Part No MAX693MJE/883B
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR COTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.4V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
Win Source Part Number 706179-MAX693MJE/883B
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX693
Introduction Date December 14, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX693MJE/883B CAD Model

Description

Product Overview: MAX693MJE/883B by Maxim Integrated

The MAX693MJE/883B is a high-reliability microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unpredictable events, manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This specialized component is specifically engineered to meet the stringent requirements of military and aerospace applications, being part of the 883B series of products that are processed according to MIL-STD-883B.

Key Features

  • Voltage Monitoring: The device is capable of monitoring the power supply voltage, ensuring that the microprocessor is always operating within the safe voltage threshold. It provides a reset output during power-up, power-down, and brownout conditions.
  • Battery Backup Switching: The MAX693MJE/883B includes an automatic battery backup switching feature which enables the retention of SRAM, microprocessor, and other circuit data during power failure, ensuring no data is lost.
  • Watchdog Timer: A watchdog timer is integrated to reset the microprocessor if it fails to stroke within a preset time frame, thus preventing system hang-ups.
  • Power Fail Warning: The device provides an early warning signal for impending power failure, allowing the system to execute shutdown procedures safely.
  • Manual Reset: An input for manual reset allows for a system reset without the need to cycle power.

Applications

The robust feature set of the MAX693MJE/883B makes it suitable for critical systems where data integrity and system reliability are paramount. Typical applications include:

  • Satellite and space systems
  • Military equipment
  • Avionics
  • Marine instrumentation
  • High-reliability industrial systems

Quality and Reliability

With its MIL-STD-883B processing, the MAX693MJE/883B ensures high-quality performance in harsh environments. The device is encapsulated in a 16-pin CERDIP (Ceramic Dual In-line Package), which provides additional protection against environmental factors, such as radiation, moisture, and extreme temperatures. Maxim Integrated's commitment to quality makes this component a reliable choice for systems where failure is not an option.

For designers and engineers looking for a microprocessor supervisory circuit that guarantees system stability and provides critical protection against power anomalies, the MAX693MJE/883B is an excellent choice, offering peace of mind in the most demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess