EN
  • EN
  • DE

MAX692MJA/883B

Part No MAX692MJA/883B
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR COTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.4V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
RoHS State Request Verification
Win Source Part Number 706173-MAX692MJA/883B
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX692
Introduction Date December 14, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX692MJA/883B CAD Model

Description

Product Overview: MAX692MJA/883B

The MAX692MJA/883B is a state-of-the-art microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is engineered to provide maximum reliability for systems that cannot afford to fail. The MAX692MJA/883B is ideally suited for high-reliability applications where ensuring the proper operation of the microprocessor is critical.

Key Features

  • Power-Supply Monitoring: Ensures that the microprocessor is only operational when power supply voltages are within acceptable thresholds.
  • Power-Fail Warning: Provides an early warning signal to the µP for impending power failure, allowing for safe shutdown procedures.
  • Manual Reset Capability: Offers a manual reset input for system resets initiated by the user or external events.
  • Battery Backup Switching: Includes an automatic switch to battery backup in the event of a power failure, ensuring uninterrupted operation.
  • Watchdog Timer: Integrated watchdog timer that can be used to monitor the µP, ensuring it is operating correctly.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: Capable of operating over the military temperature range, making it reliable in extreme conditions.

Applications

The MAX692MJA/883B is versatile and can be used in a wide range of applications, including:

  • Military and Aerospace Systems
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Automotive Systems

Quality and Reliability

Maxim Integrated is committed to the highest standards of quality, and the MAX692MJA/883B is no exception. This product is manufactured in accordance with stringent military specifications (883B), ensuring reliability and performance in the most demanding environments. With Maxim's reputation for excellence, you can trust the MAX692MJA/883B to maintain the integrity of your critical systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2746 $78.5492
4+ $32.2245 $128.8980
6+ $31.2185 $187.3110
8+ $30.2113 $241.6904
10+ $29.2042 $292.0420
14+ $26.1827 $366.5578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess