EN
  • EN
  • DE

MAX6888QETE+T

Part No MAX6888QETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features Supervisor Open Drain or Open Collector 4 Channel 16-TQFN (5x5)
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (5x5)
Family Name MAX6888
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882308-MAX6888QETE+T
Ultra Librarian 3D Model Ultra Librarian MAX6888QETE+T CAD Model

Description

Product Overview: MAX6888QETE+T from Maxim Integrated

The MAX6888QETE+T is a sophisticated, precision quad voltage monitor designed by Maxim Integrated, renowned for their innovative and reliable integrated circuits. This device is specifically engineered to safeguard systems by monitoring multiple voltage rails, ensuring that the system operates within safe voltage thresholds.

Key Features

  • Quad Voltage Monitoring: The device can simultaneously monitor up to four voltage rails, providing comprehensive protection for complex systems.
  • Adjustable Thresholds: Voltage thresholds are programmable, allowing for customization to meet specific system requirements and ensuring versatility across a wide range of applications.
  • High Accuracy: The MAX6888QETE+T offers precision voltage monitoring, which is crucial for sensitive electronic systems where even small deviations can lead to performance issues or damage.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal current draw, making it suitable for battery-powered and energy-conscious applications.
  • Compact Package: Available in a compact 16-pin TQFN package, it is ideal for space-constrained applications where board real estate is at a premium.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, it can withstand harsh environments and is suitable for industrial applications.

Applications

The MAX6888QETE+T is versatile and can be employed in a variety of settings, including but not limited to:

  • Telecommunication Systems
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Control Systems
  • Medical Devices
  • Consumer Electronics

Reliability and Support

Maxim Integrated's commitment to quality means that the MAX6888QETE+T is manufactured to the highest standards, ensuring reliability and performance. Additionally, Maxim Integrated provides comprehensive technical support and documentation, making integration and application of the MAX6888QETE+T as seamless as possible for designers and engineers.

Whether you are developing a new system or upgrading an existing one, the MAX6888QETE+T is a reliable choice for voltage monitoring and protection. Its combination of precision, efficiency, and compact form factor makes it a valuable component in any electronic system requiring vigilant voltage supervision.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8508 $69.8508
2+ $57.3135 $114.6270
3+ $55.5224 $166.5672
4+ $53.7314 $214.9256
5+ $51.9403 $259.7015
7+ $46.5672 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess