EN
  • EN
  • DE

MAX6887EETE+T

Part No MAX6887EETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR HEX 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 180 ms Minimum
Voltage - Threshold 6 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 706130-MAX6887EETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6887
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6887EETE+T CAD Model

Description

Maxim Integrated MAX6887EETE+T Multipurpose Memory Backup IC

The MAX6887EETE+T from Maxim Integrated is a versatile memory backup power-supply controller that ensures reliable operation of memory and real-time clocks (RTCs) in electronic devices during main power failure. This IC is designed to switch to backup power sources seamlessly, thus preserving data integrity and maintaining accurate timekeeping.

With its compact 16-pin TQFN package, the MAX6887EETE+T offers a space-saving solution for a wide range of applications, from industrial control systems to portable consumer electronics. The IC operates over a broad voltage range, typically from 1.8V to 5.5V, making it suitable for use with various battery chemistries and supercapacitors.

One of the key features of the MAX6887EETE+T is its low quiescent current, which minimizes power consumption when the device is in backup mode. This ensures that the backup energy source lasts longer, providing more reliable long-term operation. The IC also includes a power-fail input, which triggers an immediate switch to the backup power source when the main power supply falls below a certain threshold, further protecting against data loss.

The MAX6887EETE+T is equipped with a manual switch-over function that allows users to control the switch between main and backup power sources, providing additional flexibility for system designers. Moreover, the device integrates a debounced manual reset input, which can be used to reset the system in the event of a malfunction or for routine maintenance.

Safety and reliability are paramount with the MAX6887EETE+T, as it includes overcurrent protection to safeguard the IC and the system it is part of from potential damage due to excessive current draw. Additionally, the device is specified for operation over the extended -40°C to +85°C temperature range, ensuring consistent performance across various environmental conditions.

In summary, the Maxim Integrated MAX6887EETE+T is a highly reliable and efficient solution for preserving system memory and RTC functionality during power interruptions. Its low power consumption, flexibility, and protective features make it an excellent choice for designers looking to enhance the resilience of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess