EN
  • EN
  • DE

MAX6885ETP+

Part No MAX6885ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 6 CHANNEL 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features Supervisor Open Drain, Push-Pull 6 Channel 20-TQFN (5x5)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-WQFN Exposed Pad
Case / Package 20-TQFN (5x5)
Family Name MAX6885
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882307-MAX6885ETP+
Ultra Librarian 3D Model Ultra Librarian MAX6885ETP+ CAD Model

Description

Maxim Integrated MAX6885ETP+ Power Sequencer

The MAX6885ETP+ from Maxim Integrated is a high-performance, quad voltage-monitoring, sequencing supervisor IC, designed to enhance the reliability of multi-voltage systems. It offers a sophisticated solution for managing the power-up and power-down sequences of four system voltages, ensuring that sensitive digital components receive power in the correct order and are protected from damage caused by improper sequencing.

Key Features

  • Voltage Monitoring: The device is capable of monitoring up to four voltages, ensuring that each power rail reaches its specified threshold before enabling the subsequent rail. This feature is critical in systems where certain components must be powered up or down in sequence to prevent damage or data corruption.
  • Adjustable Sequencing: Designers can program the sequence timing using external capacitors, providing flexibility to meet specific system requirements. This programmability ensures compatibility with a wide range of applications and hardware configurations.
  • Manual Reset Input: A manual reset input (MR) allows for an external signal to initiate a reset, offering an additional layer of control for system designers and operators.
  • Power-Supply Glitch Protection: The MAX6885ETP+ includes circuitry to protect against voltage glitches, ensuring stable operation even in the presence of power supply irregularities.
  • Compact Package: Housed in a small, 20-pin TQFN package, the MAX6885ETP+ saves valuable board space and is suitable for high-density circuit designs.

Applications

The MAX6885ETP+ is ideal for a variety of applications that require reliable power sequencing, including:

  • Servers and data storage systems
  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems

With its robust feature set and compact form factor, the MAX6885ETP+ is an excellent choice for designers looking to enhance the power management and reliability of their multi-voltage systems. Maxim Integrated's commitment to quality and performance makes the MAX6885ETP+ a trusted component for critical power sequencing tasks.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess