EN
  • EN
  • DE

MAX6877ETG+T

Part No MAX6877ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SEQUENCE/SUPERVISOR 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Sequencer
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 706128-MAX6877ETG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6877
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6877ETG+T CAD Model

Description

Product Overview: MAX6877ETG+T from Maxim Integrated

The MAX6877ETG+T is a high-performance, quad, voltage-tracking supervisor designed by Maxim Integrated to ensure reliable system operation through monitoring multiple supply voltages. This advanced power-management IC is particularly suited for multi-voltage systems where precise voltage monitoring is critical for the performance and safety of the system.

Key Features

  • Voltage Monitoring: The device can monitor up to four system voltages simultaneously, ensuring that all are within the acceptable range for proper system functionality.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each monitored supply, providing flexibility and customization for various applications.
  • Manual Reset Input: A manual reset input allows users to externally initiate a system reset, providing an additional layer of control.
  • Power-On Reset: The integrated power-on reset function ensures a stable system start-up by holding the system in reset until all monitored voltages are stable.
  • Low Quiescent Current: Designed for energy efficiency, the MAX6877ETG+T consumes a minimal amount of power, making it suitable for battery-operated devices.

Applications

The versatility of the MAX6877ETG+T makes it an ideal choice for a wide range of applications, including:

  • Networking and telecommunications equipment
  • Computers and servers
  • Industrial systems
  • Medical devices

Package and Availability

The device is offered in a compact 24-pin thin QFN (TQFN) package, optimized for space-constrained applications. The MAX6877ETG+T is available in tape and reel form, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production. Maxim Integrated's commitment to quality ensures that each unit meets the highest standards of reliability and performance.

Conclusion

Maxim Integrated's MAX6877ETG+T provides a robust solution for voltage monitoring and system management. Its precision, low power consumption, and flexibility make it an essential component for designers looking to enhance the reliability and efficiency of their multi-voltage systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0491 $51.2275
60+ $1.6813 $100.8780
93+ $1.6288 $151.4784
127+ $1.5762 $200.1774
165+ $1.5237 $251.4105
220+ $1.3661 $300.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess