EN
  • EN
  • DE

MAX6866UK23D3L+

Part No MAX6866UK23D3L+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6866UK23D3L+ / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX6866
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 706122-MAX6866UK23D3L+
Ultra Librarian 3D Model Ultra Librarian MAX6866UK23D3L+ CAD Model

Description

Product Overview: MAX6866UK23D3L+ from Maxim Integrated

The MAX6866UK23D3L+ is a microprocessor (µP) supervisory circuit that provides the highest level of system reliability through monitoring the power supply and system health in digital systems. Designed by Maxim Integrated, a leader in analog integration, this device is essential for maintaining the integrity of power-sensitive microcontrollers and digital systems.

The MAX6866UK23D3L+ operates over a wide voltage range and is optimized to reject fast transient glitches on the power supply line. This feature ensures that the device is well-suited for applications that require a high degree of power stability and can operate reliably in unpredictable environments.

One of the key features of the MAX6866UK23D3L+ is its precision factory-set VCC reset threshold, which helps to maintain accurate monitoring. The reset output remains asserted for a minimum timeout period after VCC has risen above the reset threshold, ensuring that the system has sufficient time to stabilize before the processor is allowed to run.

The device comes in a compact SOT23 package, making it ideal for space-constrained applications. It is also specified over the extended -40°C to +85°C temperature range, which allows it to be used in industrial environments where temperatures can vary significantly.

Additional features of the MAX6866UK23D3L+ include:

  • Low supply current of 7.5µA, making it suitable for portable battery-operated devices.
  • Manual reset input, allowing for a system reset to be triggered externally.
  • Debounced manual reset input, which prevents false triggers due to short noise pulses.
  • Immunity to short VCC transients, ensuring stable operation during power fluctuations.

This supervisory circuit is perfect for managing power supplies in microcontrollers, computers, controllers, and intelligent instruments where data integrity and system uptime are critical. The MAX6866UK23D3L+ provides a straightforward and effective solution for system monitoring, ensuring that electronic products perform reliably and continue to provide the functionality that users expect.

For designers and engineers looking for a robust power supply monitoring solution, the MAX6866UK23D3L+ from Maxim Integrated offers the performance and features needed to enhance system reliability in a range of demanding applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess