EN
  • EN
  • DE

MAX6866UK23D3L+T

Part No MAX6866UK23D3L+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.313V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 706123-MAX6866UK23D3L+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6866
Introduction Date May 31, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6866UK23D3L+T CAD Model

Description

Product Overview: MAX6866UK23D3L+T from Maxim Integrated

The MAX6866UK23D3L+T is a microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low power consumption, making it an essential component for portable and battery-powered applications. This supervisory IC ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions.

One of the key features of the MAX6866UK23D3L+T is its precise factory-set V<sub>CC reset threshold of 2.3V, which caters to systems that operate at lower voltages. The device maintains system integrity by monitoring the supply voltage and asserting a reset signal whenever the V<sub>CC supply voltage falls below the threshold. The reset output remains asserted for a minimum reset timeout period after V<sub>CC rises above the reset threshold, ensuring the system has adequate time to stabilize.

The MAX6866UK23D3L+T is available in a compact SOT23-5 package, making it suitable for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, which allows for deployment in environments with varying temperature conditions. Furthermore, its low supply current of only 7.5µA (typical) makes it an energy-efficient choice for battery-operated devices.

This supervisory circuit also includes a manual reset input that enables a processor or a user to initiate a system reset. The device's active-low, open-drain reset output can interface directly with various logic levels, offering versatility in system design.

The MAX6866UK23D3L+T is part of Maxim Integrated's extensive line of µP supervisory circuits that provide monitoring of power supply voltages and system health, which are critical for maintaining the performance and reliability of electronic systems. It is ideal for applications in consumer electronics, portable devices, and any system that requires a high level of voltage monitoring precision and reliability.

In summary, the MAX6866UK23D3L+T from Maxim Integrated is a robust, low-power µP supervisory circuit that provides vital monitoring and protection for digital systems. Its precision voltage monitoring, small package size, and low power consumption make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess