EN
  • EN
  • DE

MAX6845UKD0+T

Part No MAX6845UKD0+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU DETECT RESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150μs Typical
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX6845
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706089-MAX6845UKD0+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6845UKD0+T CAD Model

Description

Maxim Integrated MAX6845UKD0+T Voltage Monitor Overview

The MAX6845UKD0+T is a high-quality voltage monitor component from Maxim Integrated, designed to provide precision monitoring of power supplies in a variety of electronic applications. This small, low-power device is ideal for portable and space-constrained systems due to its miniature SOT23 package. It is engineered to ensure reliability and stability in your projects by monitoring the voltage level and providing a reset signal to microcontrollers and other digital devices when necessary.

Key Features

  • Voltage Threshold Accuracy: The MAX6845UKD0+T offers a precise factory-set reset threshold voltage, providing dependable performance and reducing the need for external components.
  • Low Power Consumption: With its low quiescent current, this voltage monitor is an excellent choice for battery-powered and energy-efficient systems, helping to extend the operational life of your application.
  • Manual Reset Input: The inclusion of a manual reset input allows for a system reset to be triggered externally, offering additional control and flexibility in system design.
  • Reset Timeout: It features an internally fixed reset timeout delay, which ensures that the system has sufficient time to stabilize before resuming operation after a voltage fault condition.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for use in harsh environmental conditions.

Applications

The MAX6845UKD0+T is versatile and can be used in a range of applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Data Storage Systems
  • Industrial Equipment

Technical Specifications

The device operates with a supply voltage range suitable for many applications and features a tight reset threshold accuracy. Its active-low, push-pull reset output ensures compatibility with a variety of digital systems. Additionally, the MAX6845UKD0+T is RoHS compliant and adheres to environmental standards.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6845UKD0+T voltage monitor is an excellent choice for ensuring the stability and reliability of your electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess