EN
  • EN
  • DE

MAX683EUA-TGO69

Part No MAX683EUA-TGO69
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706086-MAX683EUA-TGO69
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX683EUA-TGO69 CAD Model

Description

The MAX683EUA-TGO69 is a high-performance, low-noise, switch-mode power supply (SMPS) controller chip designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is specifically tailored for applications that require efficient power conversion with minimal space usage.

Key Features

  • Versatile Voltage Range: The device operates over a wide input voltage range, making it suitable for various battery configurations and power sources.
  • High Efficiency: With its switch-mode operation, the MAX683EUA-TGO69 offers high efficiency, which is crucial for prolonging battery life in portable devices.
  • Compact Design: The chip comes in a microMAX-8 package, which is ideal for space-constrained applications.
  • Low Noise: It features low output voltage ripple and minimal electromagnetic interference (EMI), making it an excellent choice for sensitive electronics.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating during high-power operation or ambient temperature increases.

Applications

The MAX683EUA-TGO69 is well-suited for a variety of applications, including but not limited to:

  • Portable Consumer Electronics
  • Wireless Handsets and Accessories
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • GPS Devices

Technical Specifications

Parameter Value
Package/Case microMAX-8
Input Voltage Wide Range
Output Type Adjustable
Operating Temperature Specified Range
Thermal Protection Yes

For engineers and designers looking for a reliable power supply solution, the MAX683EUA-TGO69 from Maxim Integrated provides a combination of performance, efficiency, and compactness that is hard to match. Its robust design and feature set make it an excellent choice for cutting-edge electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess