EN
  • EN
  • DE

MAX6829WIUT T

Part No MAX6829WIUT T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706067-MAX6829WIUT T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6829WIUT T CAD Model

Description

The MAX6829WIUT T, crafted by the renowned Maxim Integrated, is a precision, low-power voltage monitor designed to ensure the stability and reliability of electronics systems. This compact and efficient component is an essential piece in a wide range of applications, from battery-powered devices to industrial systems, where maintaining accurate voltage levels is crucial for optimal performance and safety.

Featuring a small SOT23 package, the MAX6829WIUT T is engineered for space-constrained applications. It comes with a factory-trimmed reset threshold voltage, providing users with the ability to monitor a specific voltage without the need for external components. This level of integration not only simplifies design but also accelerates time-to-market for products that require dependable voltage monitoring solutions.

The device boasts a low quiescent current, making it an excellent choice for battery-operated devices where power efficiency is a priority. With its ability to monitor voltages with high accuracy, the MAX6829WIUT T ensures that systems operate within their specified voltage ranges, thereby protecting against potential damage caused by undervoltage conditions.

The voltage monitor also features a manual reset input, providing designers with the flexibility to initiate a system reset as required. Its reset output is available in both push-pull and open-drain configurations, allowing for easy integration with a variety of microcontroller or logic interfaces. This versatility makes the MAX6829WIUT T adaptable to a multitude of electronic designs and applications.

Maxim Integrated's commitment to quality is evident in the MAX6829WIUT T, with its wide operating temperature range ensuring reliable performance under varying environmental conditions. Whether it's for consumer electronics, automotive systems, or industrial controls, this voltage monitor chip is built to deliver consistent, accurate monitoring to safeguard your electronic investments.

In summary, the MAX6829WIUT T from Maxim Integrated is a high-precision voltage monitor that combines low power consumption, high accuracy, and a compact form factor to support a diverse array of applications requiring vigilant voltage supervision.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5805 $60.8685
40+ $2.9383 $117.5320
61+ $2.8459 $173.5999
84+ $2.7547 $231.3948
109+ $2.6623 $290.1907
146+ $2.3874 $348.5604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess