EN
  • EN
  • DE

MAX6822LUK+T

Part No MAX6822LUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 706044-MAX6822LUK+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6822
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6822LUK+T CAD Model

Description

Product Overview: MAX6822LUK+T from Maxim Integrated

The MAX6822LUK+T is a highly efficient and reliable microprocessor (µP) supervisory circuit produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact component is designed to monitor power supplies in µP and digital systems, providing excellent circuit protection and ensuring stable operation even under fluctuating power conditions.

Encased in a small SOT-23 package, the MAX6822LUK+T is ideal for space-constrained applications. It is designed to maintain system integrity by monitoring the power supply voltage and asserting a reset signal whenever the monitored voltage drops below a factory-set threshold. The reset output remains asserted for a preset timeout period after the voltage rises above the threshold, ensuring the system has adequate time to stabilize before resuming operation.

Key features of the MAX6822LUK+T include:

  • Precision Monitoring: It offers precise monitoring with a factory-set reset threshold voltage, ensuring reliable operation tailored to specific system requirements.
  • Low Power Consumption: With its low power consumption, this component is an excellent choice for portable and battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Manual Reset Input: The inclusion of a manual reset input allows for a system reset to be triggered externally, providing additional control for system maintenance or emergency interventions.
  • Reset Timeout: The device features an internally fixed reset timeout period, which ensures that the system has sufficient time to recover before the reset signal is deasserted.
  • High Temperature Operation: The MAX6822LUK+T is capable of operating over a wide temperature range, making it suitable for use in harsh environments and demanding applications.

This supervisory circuit is widely used in a variety of applications, including computers, controllers, intelligent instruments, and portable electronics, where maintaining accurate voltage levels is critical for system reliability. With its robust design and precise voltage monitoring capabilities, the MAX6822LUK+T from Maxim Integrated is an essential component for safeguarding digital systems against power supply anomalies.

By integrating the MAX6822LUK+T into your product design, you can ensure enhanced system reliability, increased safety, and superior performance, keeping your systems running smoothly and efficiently.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6020 $56.0700
80+ $1.3145 $105.1600
120+ $1.2734 $152.8080
165+ $1.2324 $203.3460
210+ $1.1913 $250.1730
285+ $1.0680 $304.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess