The MAX6809MEUR+T is a low-power, single-channel voltage monitor from Maxim Integrated, designed to ensure the stability and reliability of electronic systems. This precision voltage monitoring IC is ideal for applications that require an accurate tracking of the supply voltage, such as computers, controllers, and portable devices.
Key Features
- Voltage Threshold Options: The device offers factory preset voltage threshold options, allowing designers to choose the appropriate level for their specific application.
- Low Power Consumption: With a quiescent current of just 5.5µA, the MAX6809MEUR+T is optimized for battery-powered and energy-sensitive systems.
- High Accuracy: It provides a tight threshold accuracy of ±2.0%, ensuring reliable operation under varying conditions.
- Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, offering additional control to the user.
- Compact Package: The device comes in a small, SOT-23 package, making it suitable for space-constrained applications.
- Wide Operating Temperature Range: It can operate over an industrial temperature range of -40°C to +125°C, accommodating a broad spectrum of environmental conditions.
Applications
The MAX6809MEUR+T is versatile and can be used in a variety of applications, including:
- Portable/Battery-Powered Devices
- Embedded Systems
- Industrial Controllers
- Automotive Systems
- Data Storage Systems
- Medical Equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
1.0V to 5.5V |
| Threshold Voltage (Factory Set) |
Various Options Available |
| Package Type |
SOT-23 |
| Operating Temperature Range |
-40°C to +125°C |
Overall, the MAX6809MEUR+T is a reliable and precise solution for monitoring voltage levels in a wide range of applications, ensuring that electronic systems operate within their specified voltage parameters.