EN
  • EN
  • DE

MAX6809LUR+T

Part No MAX6809LUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311979-MAX6809LUR+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6809LUR+T CAD Model

Description

Maxim Integrated's MAX6809LUR+T: A Robust Voltage Monitor

The MAX6809LUR+T from Maxim Integrated is a precision, low-power, single-channel voltage monitor designed to ensure the stability and reliability of your electronic systems. This compact component is an essential building block for applications requiring accurate voltage supervision, such as computers, controllers, and portable devices.

Key Features

  • Voltage Monitoring Accuracy: The device offers a high degree of accuracy, with a tight threshold voltage tolerance of ±2.5% over the entire temperature range of -40°C to +125°C, ensuring reliable operation under varying conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, the MAX6809LUR+T consumes a minimal amount of power, with a typical quiescent current of just 5.5µA, which is ideal for battery-operated devices.
  • Adjustable Reset Timeout: The reset timeout period is externally adjustable by adding a capacitor, providing designers with flexibility to tailor the reset signal delay to specific system requirements.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 1.2V to 5.5V, making it versatile for various applications and system voltages.
  • Open-Drain Output: The MAX6809LUR+T features an open-drain RESET output, which remains asserted for the reset timeout period after VCC falls below the reset threshold, providing a robust signal for controlling other components in the system.

Applications

The MAX6809LUR+T is suitable for a wide array of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial controllers
  • Embedded systems
  • Consumer electronics

Package and Quality

Maxim Integrated packages the MAX6809LUR+T in a compact, 3-pin SOT-23, which is both space-efficient and suitable for automated assembly processes. The device is also lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental responsibility. With its robust design and proven reliability, the MAX6809LUR+T is an excellent choice for safeguarding your sensitive electronic circuits against the dangers of undervoltage conditions.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess