EN
  • EN
  • DE

MAX6805US44D3+T

Part No MAX6805US44D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU LOW PWR SOT143-4 / Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number MAX680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX6805US44D3+TDKR-ND,2156-MAX6805US44D3+T,MAX6805US44D3+,MAX6805US44D3+TDKR,MAX6805US44D3+TTR-ND,MAX6805US44D3T,MAX6805US44D3+TCT-ND,MAX6805US44D3+TCTINACTIVE,MAX6805US44D3+TDKRINACTIVE,MAX6805US44D3+TTR,MAX6805US44D3+TCT,MAXMAXMAX6805US44D3+T,175-MAX6805US44D3+TTR
Standard Package 1
Win Source Part Number 1075667-MAX6805US44D3+T
Ultra Librarian 3D Model Ultra Librarian MAX6805US44D3+T CAD Model

Description

Product Overview: MAX6805US44D3+T from Maxim Integrated

The MAX6805US44D3+T is a robust, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring.

This supervisory circuit is particularly adept at maintaining system integrity through monitoring its power supply. It ensures that the microprocessor is reset to a known state during power-up, power-down, and brownout conditions. The MAX6805 comes in a compact SOT-143 package and is characterized for operation over a wide temperature range, making it suitable for various applications including portable devices, computers, controllers, and intelligent instruments.

The device features a preset threshold voltage of 4.4V, tailored for systems that operate at 5V power supply levels. It has an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level, providing sufficient time for the system to stabilize before the processor starts running. This reset timeout ensures reliable system reset operation without the need for external capacitors or resistors.

The MAX6805US44D3+T incorporates a debounced manual reset input, which allows for a manual system reset to be triggered with an external pushbutton. This feature enhances the flexibility and control for system designers and users, enabling manual reinitialization of the system whenever necessary.

Designed with the end-user in mind, the MAX6805 offers low supply current features, making it an energy-efficient choice for battery-operated applications. The device operates over a wide voltage range from 1.0V to 5.5V, which provides design flexibility for different system voltage levels. With its small footprint and high integration, the MAX6805US44D3+T is an excellent solution for systems that require reliable voltage monitoring with minimal additional components.

In summary, the Maxim Integrated MAX6805US44D3+T is a versatile, easy-to-use supervisory circuit that enhances system reliability with its built-in features, making it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess