EN
  • EN
  • DE

MAX6803US46D3+T

Part No MAX6803US46D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU LOW PWR SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1070700-MAX6803US46D3+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6803US46D3+T CAD Model

Description

Maxim Integrated's MAX6803US46D3+T Voltage Detector

The MAX6803US46D3+T is a low-power, precision voltage detector designed by Maxim Integrated, a renowned brand in the development of innovative analog and mixed-signal products. This microprocessor supervisory circuit is engineered to maintain system integrity by monitoring the supply voltage of digital systems. It is an ideal component for portable and battery-powered equipment where power conservation is critical.

Featuring a +4.63V threshold voltage, the MAX6803US46D3+T provides a reliable solution for systems that require a precise monitoring voltage level to ensure proper operation. The device offers a reset timeout delay of 140ms, which allows the system to recover before the reset is deasserted, ensuring that the processor and other components have ample time to initialize properly after a low-voltage condition is detected.

One of the key attributes of the MAX6803US46D3+T is its ultra-low power consumption. With a quiescent current of just 1.2µA, this voltage detector is an excellent choice for power-sensitive applications. It operates over a wide temperature range of -40°C to +125°C, providing versatile performance in various environmental conditions.

The MAX6803US46D3+T comes in a compact SOT-23 package, which is highly valued for space-constrained applications. Its small footprint allows designers to maintain a small overall board size, which is essential in modern electronic devices. Additionally, the component is available in tape and reel packaging, denoted by the "+T" suffix, facilitating automated manufacturing processes.

With its active-low, push-pull reset output, the MAX6803US46D3+T can interface directly with a microcontroller or other digital logic without the need for external components, simplifying design and reducing bill of materials costs. The device's built-in hysteresis also helps to prevent spurious resets due to noise or fluctuating supply voltages, enhancing system reliability.

In summary, Maxim Integrated's MAX6803US46D3+T voltage detector is a robust, energy-efficient solution for systems requiring accurate voltage monitoring and reliable reset functions. Its low power consumption, compact packaging, and precision performance make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess