EN
  • EN
  • DE

MAX6801UR46D3

Part No MAX6801UR46D3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706010-MAX6801UR46D3
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6801UR46D3 CAD Model

Description

The MAX6801UR46D3 is a compact, highly reliable microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides a significant level of system reliability and accuracy required in critical applications, manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits.

Key Features

  • Voltage Monitoring: This device offers precision monitoring of +3V, +3.3V, and +5V power-supply voltages to ensure that the system's microprocessor is always operating under optimal power conditions.
  • Reset Output: The MAX6801UR46D3 asserts a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold, helping to safeguard the system against erratic operation during power-up, power-down, and brown-out conditions.
  • Low Power Consumption: Designed for low-power operation, this supervisory circuit is ideal for battery-powered equipment, consuming minimal power and thus preserving battery life.
  • Compact SOT Package: It comes in a tiny SOT23 package, making it suitable for space-constrained applications without compromising functionality or performance.
  • Manual Reset Input: An additional feature includes a manual reset input that allows for a system reset to be initiated by external hardware or software, offering an extra layer of system control.

Applications

The MAX6801UR46D3 is versatile and can be utilized in a variety of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered devices
  • Networking equipment
  • Industrial controllers

Technical Specifications

With a factory-set reset threshold voltage tailored to the needs of +3V, +3.3V, and +5V systems, the MAX6801UR46D3 ensures compatibility with a wide range of microprocessor-based systems. The device's open-drain reset output guarantees compatibility with other system components, while its capability to operate over a wide temperature range (-40°C to +85°C) makes it suitable for industrial applications.

Overall, the MAX6801UR46D3 from Maxim Integrated stands out as a high-quality, reliable solution for system monitoring and protection, ensuring that digital systems operate within their intended power specifications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess