EN
  • EN
  • DE

MAX6800UR26D3+T

Part No MAX6800UR26D3+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706005-MAX6800UR26D3+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6800UR26D3+T CAD Model

Description

The MAX6800UR26D3+T is a compact, highly reliable voltage supervisor integrated circuit (IC) from Maxim Integrated, designed to monitor the voltage levels in digital systems and ensure proper operation. This microprocessor (µP) supervisory circuit provides a precise, low-power solution for system monitoring, which is crucial in maintaining the integrity of data and system functionalities.

Key Features

  • Voltage Monitoring Precision: The MAX6800UR26D3+T offers a precise voltage threshold of 2.63V, ideal for systems that require accurate voltage monitoring to prevent data corruption.
  • Low Power Consumption: With its ultra-low supply current of 1.5µA (typ), this IC is an excellent choice for battery-operated and portable devices where power efficiency is paramount.
  • Reset Timeout: The device features a reset timeout period of 140ms (min), ensuring sufficient time for the system to stabilize before resuming operation.
  • Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for use in harsh environments and various industrial applications.
  • Form Factor: The IC comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Supply Voltage Range: It supports a broad supply voltage range, accommodating various application needs.

Applications

The MAX6800UR26D3+T is versatile and can be used in a range of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Data Storage Systems
  • Industrial Controllers

Product Summary

The Maxim Integrated MAX6800UR26D3+T voltage supervisor IC is an essential component for systems that require reliable voltage monitoring to protect against data loss and system failures. Its low power consumption, precision monitoring, and small form factor make it an excellent choice for a wide range of applications, from consumer electronics to industrial control systems. With its robust feature set and Maxim Integrated's reputation for quality, the MAX6800UR26D3+T is a top-tier solution for system designers seeking to enhance the reliability and performance of their products.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess