EN
  • EN
  • DE

MAX6773TAWD1+T

Part No MAX6773TAWD1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Regulator/Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 1.665V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 2.187ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number MAX6773
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705986-MAX6773TAWD1+T
Ultra Librarian 3D Model Ultra Librarian MAX6773TAWD1+T CAD Model

Description

Maxim Integrated's MAX6773TAWD1+T Automotive Grade Power Management IC

The MAX6773TAWD1+T is a robust, high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor solutions. This automotive-grade component is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power management within vehicular systems.

At the heart of the MAX6773TAWD1+T lies its ability to offer a wide input voltage range, making it suitable for handling the fluctuating electrical conditions typical in automotive environments. This feature ensures that the device can maintain a stable output even with input voltages that vary due to changes in the car's electrical system.

The device is equipped with multiple output voltage options, which can be precisely configured to match the needs of specific automotive subsystems. This versatility allows designers to use the PMIC across various applications, ensuring consistency in power supply and simplifying the design process.

One of the key attributes of the MAX6773TAWD1+T is its built-in over-temperature protection. This safety feature prevents the IC from operating at dangerously high temperatures, thereby safeguarding the system and ensuring long-term reliability. Additionally, the device includes over-current and short-circuit protection, which further enhances its suitability for the demanding conditions found in automotive applications.

The device is also notable for its compact form factor. Packaged in a space-efficient TDFN (Thin Dual Flat No-Lead) package, it is designed to fit into the tight spaces often found in modern automotive electronics without sacrificing performance or reliability.

Maxim Integrated's commitment to quality is evident in the MAX6773TAWD1+T, with the device being fully compliant with automotive industry standards. This PMIC is an ideal choice for automotive engineers and designers looking for a dependable power management solution that can withstand the rigors of the road while delivering consistent performance.

Overall, the MAX6773TAWD1+T is a testament to Maxim Integrated's expertise in creating power management solutions that combine durability, efficiency, and compactness, making it an excellent choice for next-generation automotive systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess