Maxim Integrated Product: MAX6768-TAYD1
The MAX6768-TAYD1 is a robust, high-precision voltage monitor from Maxim Integrated, designed to ensure reliable operation of microprocessors (μPs), microcontrollers (MCUs), and other voltage-sensitive devices. This advanced monitoring IC is a perfect solution for systems that require a stringent power supply supervision to maintain proper functionality and safety.
The MAX6768-TAYD1 offers a factory preset voltage threshold, which makes it an ideal choice for applications where a specific voltage monitoring is necessary without the need for external adjustments. This feature simplifies the design process and enhances the reliability of the end product by reducing the number of external components.
With its wide operating temperature range, the MAX6768-TAYD1 is suitable for various industrial and automotive environments, ensuring performance stability across different temperature conditions. This attribute makes it a versatile component for a broad spectrum of applications.
Featuring a compact form factor, the MAX6768-TAYD1 comes in a small, surface-mount package. This space-saving design is beneficial for modern electronic devices where board space is at a premium. The integration of this voltage monitor into a system helps to achieve a more compact and efficient layout.
Key features of the MAX6768-TAYD1 include its low power consumption, which contributes to the overall energy efficiency of the system it is integrated into. It also provides a reset output signal that ensures a proper system reset in the event of a voltage drop below the preset threshold. This output can interface directly with the reset or enable pin of the target device, providing a reliable reset mechanism.
Overall, the MAX6768-TAYD1 is an excellent choice for designers looking for a dependable voltage monitor that combines precision, durability, and ease of integration. Whether it's for consumer electronics, automotive systems, or industrial equipment, this component from Maxim Integrated ensures that your devices operate safely within their specified voltage parameters.