EN
  • EN
  • DE

MAX6751KA17

Part No MAX6751KA17
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705959-MAX6751KA17
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6751KA17 CAD Model

Description

Maxim Integrated's MAX6751KA17: High-Security Voltage Monitor

The MAX6751KA17 from Maxim Integrated is a precision, low-power voltage monitor tailored for systems where reliable voltage supervision is critical. Designed to ensure the integrity and stable operation of your electronic devices, this component is an ideal solution for a variety of applications, including portable/battery-powered equipment, computers, controllers, and intelligent instruments.

This voltage monitor is equipped with a factory-trimmed reset threshold voltage of 1.675V, offering a compact and accurate monitoring solution for 1.8V-powered systems. The MAX6751KA17 features a manual reset input, which provides a means to externally initiate a system reset, granting additional control to the user or external circuitry. This input is debounced, ensuring that only intentional manual reset events trigger a system reset.

The device boasts a low supply current of only 1.2µA, making it an energy-efficient choice for battery-powered applications where energy conservation is paramount. This characteristic helps extend the battery life of portable devices, contributing to a more sustainable and cost-effective operation.

Another key feature of the MAX6751KA17 is its integrated watchdog timer. This function monitors the activity of the system's microprocessor or digital system, ensuring it operates as expected. If the watchdog timer does not receive a periodic signal indicating normal operation, it will assert a system reset, thus helping to maintain system reliability and prevent failures.

The MAX6751KA17 is available in a small 8-pin SOT23 package, making it suitable for space-constrained designs without compromising functionality. Its wide operating temperature range from -40°C to +125°C ensures reliable performance even in extreme environmental conditions.

In summary, Maxim Integrated's MAX6751KA17 is a high-security voltage monitor that offers precise voltage supervision, low power consumption, manual reset capabilities, and an integrated watchdog timer. Its compact form factor and robust operating temperature range make it the perfect choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1631 $52.3395
105+ $0.9544 $100.2120
165+ $0.9245 $152.5425
225+ $0.8947 $201.3075
290+ $0.8649 $250.8210
390+ $0.7754 $302.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess