EN
  • EN
  • DE

MAX6749KA29

Part No MAX6749KA29
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705952-MAX6749KA29
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6749KA29 CAD Model

Description

Maxim Integrated MAX6749KA29 Microprocessor Reset Circuit

The MAX6749KA29 from Maxim Integrated is a highly reliable and versatile microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems and provide a reset signal to the host processor when necessary. This compact device is essential for maintaining system integrity during power-up, power-down, and brown-out conditions.

Encased in a small SOT-23 package, the MAX6749KA29 is engineered to assert a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold of 2.93V. The reset output remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring the system has adequate time to stabilize. The minimum reset timeout period for this device is 140ms, which provides a reliable window to prevent system errors during transient conditions.

The MAX6749KA29 features an active-low, push-pull reset output. This configuration allows for a direct connection to the reset pin of the microprocessor without the need for an external pull-up resistor, simplifying the design and reducing component count. The device's push-pull output stage ensures a solid connection to ground during reset, providing a robust signal to the connected µP.

One of the key advantages of this supervisor circuit is its low supply current of only 5.5µA (typical), making it an excellent choice for portable and battery-powered applications where power conservation is critical. The MAX6749KA29 operates over a wide supply voltage range from 1V to 5.5V, accommodating a variety of digital systems and applications.

Maxim Integrated has designed the MAX6749KA29 with the assurance of high reliability in mind. It incorporates a chip-enable input that can be used to manually trigger a reset, providing additional flexibility and control in system management. The device is also characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.

In summary, the MAX6749KA29 is a feature-rich, low-power, and highly reliable solution for microprocessor system reset applications. Its ease of integration, combined with Maxim Integrated's reputation for quality, makes it an ideal choice for designers looking to enhance system stability and reliability.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess