The MAX6746KA26+TCT from Maxim Integrated is a robust and precision voltage supervisor designed to enhance the reliability of your power-sensitive digital systems. This compact component is engineered to monitor the supply voltage of microprocessors (µPs), microcontrollers (µCs), and other voltage-sensitive devices, ensuring that your system operates within its specified voltage thresholds.
Key Features
- Voltage Monitoring Precision: The device offers high accuracy in monitoring with a factory-set reset threshold voltage of 2.63V, making it ideal for 2.5V to 3.3V systems.
- Low Power Consumption: With a quiescent current of just 5.5µA, it is an energy-efficient solution for portable and battery-operated applications.
- Manual Reset Capability: It includes a manual reset input that provides a hardware override to the reset output, allowing for system resets independent of the voltage on the monitored supply.
- Integrated Watchdog Timer: The built-in watchdog timer ensures that the system microcontroller is operating correctly, enhancing overall system reliability.
- Multiple Package Options: Available in a compact SOT-23 package, it is suitable for space-constrained applications.
Applications
The MAX6746KA26+TCT is versatile and can be used in a variety of applications where precise voltage monitoring is critical. It is particularly well-suited for:
- Computers and Servers
- Portable/Battery-Powered Equipment
- Networking Equipment
- Embedded Systems
- Industrial Controllers
Technical Specifications
- Operating Voltage Range: 1.0V to 5.5V
- Reset Threshold Voltage: 2.63V (factory set)
- Reset Active Timeout: Adjustable via external capacitor
- Package Type: SOT-23
- Operating Temperature Range: -40°C to +125°C
In summary, the MAX6746KA26+TCT from Maxim Integrated offers a compact, accurate, and reliable solution for voltage supervision in a wide range of electronic systems. Its low power consumption and manual reset feature make it an excellent choice for enhancing system stability and performance.