EN
  • EN
  • DE
  • IT

MAX6746KA23+T

Part No MAX6746KA23+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU W/ADJ RESET SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date 2024
Halogen Free Compliant
ECCN EAR99
Introduction Date July 01, 2002
Family Name MAX6746
Supply and Demand Status Limited
Popularity Medium
Series MAX series
Win Source Part Number 705942-MAX6746KA23+T
Manufacturer Package SOT-23-8
Package SOT-23-8
Mounting SMD
Operating Temperature Range -40°C ~ 125°C (TA)
Voltage - Threshold 2.313V
Reset Timeout Adjustable/Selectable
Reset Active Low
Output Push-Pull, Totem Pole
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian MAX6746KA23+T CAD Model

Description

Maxim Integrated MAX6746KA23+T Voltage Supervisor IC

The MAX6746KA23+T is a compact, highly reliable voltage supervisor IC designed by Maxim Integrated to ensure the stable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive devices. This component is especially useful in systems where it is critical to maintain the integrity of data and operational stability during power-up, power-down, or brown-out conditions.

One of the standout features of the MAX6746KA23+T is its precision monitoring of single or dual power-supply voltages. This particular model is preset with a threshold voltage of 2.3V, which is ideal for monitoring low-voltage power supplies in a variety of electronics applications. It is designed to assert a reset signal whenever the VCC supply voltage falls below its preset threshold, ensuring that the system has adequate time to initialize safely upon power-up or to enter a safe state during undesirable voltage fluctuations.

The device comes in a small, space-saving SOT-23 package, making it suitable for use in compact and portable applications where board space is at a premium. It also features a low supply current, which is beneficial for battery-powered devices, contributing to longer battery life and improved energy efficiency.

Additional features of the MAX6746KA23+T include an active-low, push-pull reset output, which provides a quick and assertive response to any detected voltage anomalies. The reset timeout period is externally adjustable by adding a capacitor, giving designers flexibility in how they manage system recovery times. Moreover, the IC is designed to be immune to short voltage transients, which enhances its reliability in noisy environments.

With its wide operating temperature range, the MAX6746KA23+T is suitable for use in various industrial, consumer, and automotive applications. Its robust design ensures that it can withstand harsh conditions while maintaining performance. Whether used in complex computing systems or simple consumer electronics, the MAX6746KA23+T from Maxim Integrated is an excellent choice for designers who require a dependable voltage supervisor to protect their electronic investments.

Overall, the MAX6746KA23+T is a testament to Maxim Integrated's commitment to providing high-quality, precision-engineered solutions to the electronics industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.7015
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3674 $54.6960
90+ $1.1220 $100.9800
140+ $1.0869 $152.1660
195+ $1.0519 $205.1205
250+ $1.0168 $254.2000
330+ $0.9116 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess