EN
  • EN
  • DE

MAX6740XKSVD3+T

Part No MAX6740XKSVD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR PWR MGMT / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX6740
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 705933-MAX6740XKSVD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6740XKSVD3+T CAD Model

Description

Maxim Integrated Product Overview: MAX6740XKSVD3+T

The MAX6740XKSVD3+T is a robust, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. This highly reliable component provides excellent circuit protection by ensuring that the µP boots up in a known state during power-up, power-down, and brown-out conditions.

Key Features

  • Precision Monitoring: The device features a precision factory-set VCC reset threshold, ensuring accurate monitoring of the system voltage.
  • Low Power Consumption: With its low power draw, the MAX6740XKSVD3+T is ideal for battery-operated and portable applications, helping to extend the life of the product.
  • Manual Reset Input: A manual reset input allows for a user-initiated system reset, providing an additional layer of control.
  • Power-On Reset Delay: The integrated power-on reset delay (typically 200ms) ensures that the system has sufficient time to stabilize before the µP starts operating.
  • Versatile Voltage Options: The device is available in a variety of reset threshold voltages to accommodate different system requirements.
  • Compact Package: The MAX6740XKSVD3+T comes in a small, 5-pin SOT23 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it reliable for industrial applications.
  • Immune to Short VCC Transients: The device is designed to be immune to short-duration transients on the VCC line, enhancing system stability.

Applications

The MAX6740XKSVD3+T is versatile and can be used in a variety of applications including:

  • Computers and Controllers
  • Embedded Systems
  • Battery-Powered Equipment
  • Industrial and Automotive Systems
  • Networking and Telecom Infrastructure

With its precise voltage monitoring capabilities and low power consumption, the MAX6740XKSVD3+T from Maxim Integrated is an excellent choice for any designer looking to enhance the reliability and performance of their digital systems. Its small footprint and robust feature set make it a valuable asset in safeguarding system integrity across a wide range of applications.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.8732
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess