EN
  • EN
  • DE

MAX6737XKVDD3+T

Part No MAX6737XKVDD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR PWR MGMT / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX6736
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 705928-MAX6737XKVDD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6737XKVDD3+T CAD Model

Description

Maxim Integrated MAX6737XKVDD3+T Voltage Detectors/Supervisors

The MAX6737XKVDD3+T is a highly reliable, low-power voltage detector/supervisor component designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This particular device is part of a comprehensive family of microprocessor (µP) supervisory circuits that are engineered to maintain system integrity by monitoring power supplies in digital systems.

With its precision voltage monitoring capability, the MAX6737XKVDD3+T ensures that systems operate within their specified voltage ranges, which is crucial for maintaining the performance and stability of microprocessor-based systems. It is particularly well-suited for portable, battery-operated devices where power efficiency is a critical concern, as well as for automotive, computers, controllers, and other industrial applications where reliable system operation is paramount.

The device features a factory-trimmed reset threshold voltage, which allows for accurate monitoring of the VCC supply voltage. It provides an active-low RESET output, which asserts when the VCC supply voltage falls below the reset threshold. The reset output remains asserted for a preset timeout period after VCC rises above the reset threshold, ensuring system stability during power-up or transient conditions.

One of the key advantages of the MAX6737XKVDD3+T is its low supply current, which is typically just 5.5µA at VCC = 3.3V, contributing to the extended battery life in portable applications. The device is offered in a small, 5-pin SOT23 package, making it an ideal choice for space-constrained applications.

Additional features of the MAX6737XKVDD3+T include a manual reset input, which allows for a system reset to be triggered with an external signal, and a debounce circuit that filters out spurious noise on the manual reset input. The device operates over a wide temperature range of -40°C to +125°C, allowing for use in environments with extreme temperature conditions.

In summary, the Maxim Integrated MAX6737XKVDD3+T is a versatile, low-power voltage supervisor that offers precise voltage monitoring and reset capabilities, making it an essential component for ensuring the reliability and stability of electronic systems across various applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess