EN
  • EN
  • DE

MAX6734KAVHD3-T

Part No MAX6734KAVHD3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.575V/1.313V/Adj 0.9V to 5V 8-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel
Win Source Part Number 1075653-MAX6734KAVHD3-T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6734KAVHD3-T CAD Model

Description

Maxim Integrated MAX6734KAVHD3-T Single-/Multi-Voltage µP Supervisory Circuits

The Maxim Integrated MAX6734KAVHD3-T is a high-quality microprocessor (µP) supervisory circuit designed to monitor single or multiple system voltages. This component is crucial for systems that require precise voltage regulation and supervision to ensure reliable operation and protection against adverse conditions such as power failures, brownouts, or any unexpected system behavior.

This particular model from Maxim Integrated is part of the MAX6734 series and comes in a small, 8-pin SOT23 package, making it an ideal choice for space-constrained applications. It is specifically engineered to maintain system integrity by providing excellent circuit monitoring capabilities and is suitable for a wide range of products including computers, controllers, and intelligent instruments.

The MAX6734KAVHD3-T features an adjustable power-on reset (POR) delay time, which allows designers to set the reset assertion time according to their system requirements. This flexibility ensures that the µP and other critical components have sufficient time to stabilize before the system begins operation. Additionally, the device offers a manual reset input, which provides an external override capability, enabling system resets to be initiated as needed.

Another key feature of the MAX6734KAVHD3-T is its ability to monitor up to four voltages simultaneously, ensuring comprehensive coverage of the system's power rails. This multi-voltage supervision is essential for complex systems that operate on different voltage levels and require each to be within certain thresholds for optimal performance.

With its low supply current, the MAX6734KAVHD3-T is an energy-efficient choice, contributing to the overall power conservation of the system it is integrated into. The device also includes an active-low reset output, which remains asserted until the monitored voltages and POR delay time have met the specified conditions, providing a reliable startup sequence for the system.

In summary, the Maxim Integrated MAX6734KAVHD3-T is a versatile, efficient, and reliable solution for voltage monitoring and system reset management. Its compact design, adjustable features, and multi-voltage supervision make it a valuable component for safeguarding the integrity of electronic systems.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess